(NFPA) - NFPA T3.12.10

Air line filter, regulator and/or lubricator – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power FRL

inactive
Buy Now
Organization: (NFPA)
Publication Date: 15 March 2000
Status: inactive
Page Count: 10
scope:

This standard provides:

- test and statistical methods for generating fatigue distribution data;

- test and statistical methods for conducting a verification of the pressure ratings on FRLs;

- common requirements and an industry-wide philosophy in judging one type of pressure capability for FRLs;

- uniform methods of product comparison.

This standard limits conditions as follows:

- constant amplitude, pressure-induced loading of the elements that constitute or maintain the pressure containing envelope;

- product life of at least 100,000 cycles;

- defined conditions for pressure levels and pulse durations;

- temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

- environments which are chemically compatible with the materials of the pressure containing envelope;

- materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel. Specifically excluded are creep sensitive materials such as: zinc, plastic, rubber and sealing devices;

- pressure gauges are specifically excluded.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

March 15, 2000
Air line filter, regulator and/or lubricator – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power FRL
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on FRLs; −...
March 15, 2000
Air Line Filter, Regulator and/or Lubricator - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power FRL
A description is not available for this item.
NFPA T3.12.10
March 15, 2000
Air line filter, regulator and/or lubricator – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power FRL
This standard provides: - test and statistical methods for generating fatigue distribution data; - test and statistical methods for conducting a verification of the pressure ratings on FRLs; -...
March 15, 2000
Air Line Filter, Regulator and/or Lubricator - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power FRL
A description is not available for this item.
January 1, 1994
Air Line Filter, Regulator and/or Lubricator - Pressure Rating Supp. to NFPA/ T2.6.1 R1-1991, Fluid Power Sys. and Products - Method for Verifying the Fatigue and Estab. the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power FRL
A description is not available for this item.

References

Advertisement