DS/EN 1997-1/AC
Eurocode 7: Geotechnical design - Part 1: General rules
| Organization: | DS |
| Publication Date: | 20 May 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (91.070.70): | 91.070.70 |
scope:
EN 1997-1 is intended to be used as a general basis for the geotechnical aspects of the design of buildings and civil engineering works. The following subjects are dealt with in EN 1997-1: Section 1: General; Section 2: Basis of geotechnical design; Section 3: Geotechnical data; Section 4: Supervision of construction, monitoring and maintenance; Section 5: Fill, dewatering, ground improvement and reinforcement; Section 6: Spread foundations; Section 7: Pile foundations; Section 8: Anchorages; Section 9: Retaining structures; Section 10: Hydraulic failure; Section 11: Overall stability; Section 12: Embankments. (3) EN 1997-1 is accompanied by Annexes A to J, which provide: - in A: recommended partial safety factor values; different values of the partial factors may be set by the National annex; - in B to J: supplementary informative guidance such as internationally applied calculation methods.
Document History