DS/EN 1997-1
Eurocode 7: Geotechnical design - Part 1: General rules
| Organization: | DS |
| Publication Date: | 28 February 2005 |
| Status: | inactive |
| Page Count: | 170 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (91.070.70): | 91.070.70 |
scope:
EN 1997-1 is intended to be used as a general basis for the geotechnical aspects of the
design of buildings and civil engineering works.
The following subjects are dealt with in EN 1997-1:
Section 1: General;
Section 2: Basis of geotechnical design;
Section 3: Geotechnical data;
Section 4: Supervision of construction, monitoring and maintenance;
Section 5: Fill, dewatering, ground improvement and reinforcement;
Section 6: Spread foundations;
Section 7: Pile foundations;
Section 8: Anchorages;
Section 9: Retaining structures;
Section 10: Hydraulic failure;
Section 11: Overall stability;
Section 12: Embankments.
(3) EN 1997-1 is accompanied by Annexes A to J, which provide:
- in A: recommended partial safety factor values; different values of the partial factors may be
set by the National annex;
- in B to J: supplementary informative guidance such as internationally applied calculation
methods.
Document History