DSF/ISO/IEC 14443-2/FDP Amd 4
Additional PICC classes
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bi-directional communication between proximity coupling devices (PCDs) and proximity cards (PICCs). This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of ISO/IEC 14443. This part of ISO/IEC 14443 does not specify the means of generating coupling fields, nor the means of compliance with electromagnetic radiation and human exposure regulations which can vary according to country.
Document History