DSF/ISO/IEC 14443-2/FDAmd 1
Limits of electromagnetic disturbance levels parasitically generated by the PICC
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 14443 specifies the characteristics of the fields to be provided for power and bidirectional communication between proximity coupling devices (PCDs) and proximity cards or objects (PICCs). This part of ISO/IEC 14443 does not specify the means of generating coupling fields, nor the means of compliance with electromagnetic radiation and human exposure regulations, which can vary according to country.
Document History