DSF/EN ISO 21671/prA1

Dentistry - Rotary polishers - Amendment 1 (ISO 21671:2006/DAM 1:2009)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Dental instruments): 11.060.25
ICS Code (Dental equipment): 11.060.20
scope:

This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory. This International Standard is applicable to unmounted and mounted polishers.

Document History

July 7, 2011
Dentistry - Rotary polishers
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
August 7, 2006
Dentistry - Rotary polishers
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental...
Dentistry - Rotary polishers - Amendment 1 (ISO 21671:2006/FDAM 1:2011)
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
DSF/EN ISO 21671/prA1
Dentistry - Rotary polishers - Amendment 1 (ISO 21671:2006/DAM 1:2009)
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
Advertisement