DS/EN ISO 21671

Dentistry - Rotary polishers

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 July 2011
Status: active
Page Count: 14
ICS Code (Dental instruments): 11.060.25
scope:

This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory. This International Standard is applicable to unmounted and mounted polishers.

Document History

DS/EN ISO 21671
July 7, 2011
Dentistry - Rotary polishers
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
August 7, 2006
Dentistry - Rotary polishers
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental...
Dentistry - Rotary polishers - Amendment 1 (ISO 21671:2006/FDAM 1:2011)
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
Dentistry - Rotary polishers - Amendment 1 (ISO 21671:2006/DAM 1:2009)
This International Standard specifies the dimensions and other requirements for the most commonly used polishers which are used at the working place of the dentist and/or in the dental laboratory....
Advertisement