BSI - BS EN 4163
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 Degree C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 31, 2016
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 Degree C
A description is not available for this item.
BS EN 4163
January 31, 2010
Aerospace series - Screws 100 Degrees countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 Degree C
A description is not available for this item.