ISO 11296-3

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks — Part 3: Lining with close-fit pipes

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2009
Status: inactive
Page Count: 26
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage networks.

It applies to pipes and fittings made of polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U). It is applicable to the plastic lining system only. It is not applicable to the requirements for the existing pipeline.

Document History

August 1, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 3: Lining with close-fit pipes
This document, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
May 1, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks Part 3: Lining with close-fit pipes TECHNICAL CORRIGENDUM 1
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and...
ISO 11296-3
November 1, 2009
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks — Part 3: Lining with close-fit pipes
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and...

References

Advertisement