ISO 11296-3
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks Part 3: Lining with close-fit pipes TECHNICAL CORRIGENDUM 1
| Organization: | ISO |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage networks.
It applies to pipes and fittings made of polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U). It is applicable to the plastic lining system only. It is not applicable to the requirements for the existing pipeline.
Document History