CENELEC - EN 62453-315
Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
Document History
October 1, 2009
Field device tool (FDT) interface specification – Part 315: Communication profile integration – IEC 61784 CPF 15
Communication Profile Family 15 (commonly known as Modbus1)) defines communication profiles based on IEC 61158‑5‑15 and IEC 61158‑6‑15. The basic profile CP 15/1 (Modbus TCP) is defined in IEC...
EN 62453-315
October 1, 2009
Field device tool (FDT) interface specification - Part 315: Communication profile integration - IEC 61784 CPF 15
A description is not available for this item.