CENELEC - EN 62453-315
Field device tool (FDT) interface specification – Part 315: Communication profile integration – IEC 61784 CPF 15
| Organization: | CENELEC |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile Family 15 (commonly known as Modbus1)) defines communication profiles based on IEC 61158‑5‑15 and IEC 61158‑6‑15. The basic profile CP 15/1 (Modbus TCP) is defined in IEC 61784‑1. An additional communication profile (Modbus Serial Line) is defined in [2].
This part of the IEC 62453 provides information for integrating Modbus TCP® and Modbus Serial Line® protocol support into FDT based systems.
NOTE This part of IEC 62453 only specifies the mapping of Modbus parameters to FDT data types. For restrictions of protocol specific parameters concerning allowed values and concerning limitations of arrays used in the definition of FDT data types, refer to IEC 61158‑5‑15 and the MODBUS Application Protocol Specification.
1) Modbus is the trademark of Schneider Automation Inc. It is registered in the United States of America. This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the trademark Modbus. Use of the trademark Modbus requires permission from Schneider Automation Inc.
Document History