CENELEC - EN IEC 61784-2
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC/IEEE 8802-3
| Organization: | CENELEC |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 354 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
This part of IEC 61784 specifies
• performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements;
• profiles and related network components based on ISO/IEC/IEEE 8802-3, IEC 61158 series, and IEC 61784-1;
• RTE solutions that are able to run in parallel with ISO/IEC/IEEE 8802-3 based applications.
These communication profiles are called Real-Time Ethernet communication profiles.
NOTE The RTE communication profiles use ISO/IEC/IEEE 8802-3 communication networks and its related network components or IEC 61588 and may in some cases amend those standards to obtain RTE features.
Document History