CENELEC - EN 61784-2

Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3

inactive
Organization: CENELEC
Publication Date: 1 October 2014
Status: inactive
Page Count: 294
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

This part of IEC 61784 specifies

• performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements;

• profiles and related network components based on ISO/IEC 8802-3 or IEEE 802.3, IEC 61158 series, and IEC 61784-1;

• RTE solutions that are able to run in parallel with ISO/IEC 8802-3 or IEEE 802.3 based applications.

These communication profiles are called Real-Time Ethernet communication profiles.

NOTE The RTE communication profiles use ISO/IEC 8802-3 or IEEE 802.3 communication networks and its related network components or IEC 61588 and may in some cases amend those standards to obtain RTE features.

Document History

May 1, 2019
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC/IEEE 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on...
EN 61784-2
October 1, 2014
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on ISO/IEC...
October 1, 2010
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on ISO/IEC...
June 1, 2008
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
A description is not available for this item.

References

Advertisement