CENELEC - EN 61784-2

Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3

inactive
Organization: CENELEC
Publication Date: 1 October 2010
Status: inactive
Page Count: 242
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
scope:

This part of IEC 61784 specifies

• performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements;

• profiles and related network components based on ISO/IEC 8802-3, IEC 61158 series, and IEC 61784-1;

• RTE solutions that are able to run in parallel with ISO/IEC 8802-3-based applications.

These communication profiles are called Real-Time Ethernet communication profiles.

NOTE The RTE communication profiles use ISO/IEC 8802-3 communication networks and its related network components or IEC 61588 and may in some cases amend those standards to obtain RTE features.

Document History

May 1, 2019
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC/IEEE 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on...
October 1, 2014
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on ISO/IEC...
EN 61784-2
October 1, 2010
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
This part of IEC 61784 specifies • performance indicators supporting classification schemes for Real-Time Ethernet (RTE) requirements; • profiles and related network components based on ISO/IEC...
June 1, 2008
Industrial communication networks - Profiles - Part 2: Additional fieldbus profiles for real-time networks based on ISO/IEC 8802-3
A description is not available for this item.

References

Advertisement