DLA - SMD-5962-91580 REV A

MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 28 February 1992
Status: inactive
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AHE2812S DC/DC converter, 20 W, 12 V output 02 AHE2812S-SLAVE DC/DC converter, 20 W, 12 V output 03 AHE2812S-MABTER DC/DC converter, 20 W, 12 V output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (10-lead, 2.120" × 1.120" × .495"), dual-in-line package Z See figure 1 (10-lead, 2.880" × 1.120" × .495"), flange package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation - - - - - - - - - - - - - - 6 W Lead temperature (soldering, 10 seconds) - - - +300°C Storage temperature - - - - - - - - - - - - - - −65°C to +135°C

Input voltage - - - - - - - - - - - - - - - - +17 V dc to +40 V dc Operating temperature range (TC)- - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 8, 2022
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
August 18, 2017
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 2, 2010
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 5, 2001
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-91580 REV A
February 28, 1992
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
June 13, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement