ISO 29802
All terrain (AT) tyres and rims — Symbol marked pneumatic tyres on 5 degrees tapered rims — Designation, dimension, marking and load ratings
| Organization: | ISO |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
scope:
This International Standard specifies the designations, dimensions, markings and load ratings of pneumatic tyres primarily intended for all terrain vehicles (ATV). It also specifies the designation, marking and contours of rims.
The tyres are based on the following parameters:
a) speeds not exceeding 130 km/h (speed symbol M);
b) fitted to (AT) 5° tapered drop centre rims;
c) nominal rim diameter codes of 7 to 14 inclusive.
Document History