IEEE 48
STANDARD TEST PROCEDURES AND REQUIREMENTS FOR HIGH-VOLTAGE ALTERNATING-CURRENT CABLE TERMINATIONS (CAN/CAS-C22.2 NO 242-92)
| Organization: | IEEE |
| Publication Date: | 25 January 1990 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard covers all indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV, except separable insulated connectors, which are covered by IEEE Std 386-1995, IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V (B16). (Footnote 1)
Cable terminations and component parts shall be capable of withstanding
Document History