IEEE 48
STANDARD TEST PROCEDURES AND REQUIREMENTS FOR HIGH-VOLTAGE ALTERNATING-CURRENT CABLE TERMINATIONS
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 9 May 1975 |
| Status: | inactive |
| Page Count: | 18 |
Document History
January 30, 2020
Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV
This standard covers all indoor and outdoor cable terminations used on alternating-current shielded cables having laminated insulation from 2.5 kV through 765 kV and extruded insulation rated 2.5 kV...
June 17, 2009
Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV
This standard supersedes IEEE Std 48-1990, IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations.
Several definitions have been added to reflect use...
May 2, 1996
Standard Test Procedures and Requirements for Alternating-Current Cable Terminations 2.5 kV Through 765 kV
This standard supersedes IEEE Std 48-1990, IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations.
Several definitions have been added to reflect use...
May 2, 1996
Standard Test Procedures and Requirements for Alternating-Current Cable Terminations 2.5 kV Through 765 kV
This standard covers all indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV, except separable insulated...
January 25, 1990
STANDARD TEST PROCEDURES AND REQUIREMENTS FOR HIGH-VOLTAGE ALTERNATING-CURRENT CABLE TERMINATIONS (CAN/CAS-C22.2 NO 242-92)
This standard covers all indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV, except separable insulated...
IEEE 48
May 9, 1975
STANDARD TEST PROCEDURES AND REQUIREMENTS FOR HIGH-VOLTAGE ALTERNATING-CURRENT CABLE TERMINATIONS
A description is not available for this item.
May 1, 1962
Standard for Potheads (including test code)
This standards cover all types of indoor and outdoor potheads for alternating-current circuits (See Table 3 for voltage ratings). So-called through-type potheads are not within the scope of this...
January 1, 1948
Standard for Potheads (including test code)
These standards cover all types of indoor and outdoor potheads for alternating-current circuits (See Table 4 for voltage ratings)
Potheads and component parts shall be capable of withstanding the...