JSA - JIS B 1558
Rolling bearings - Insert bearings and eccentric locking collars
| Organization: | JSA |
| Publication Date: | 20 March 2009 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This Standard specifies insert bearings (hereafter referred to as "bearings") and eccentric locking collars.
NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 9628 : 2006 Rolling bearings - Insert bearings and eccentric locking collars - Boundary dimensions and tolerances (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History