JSA - JIS B 1559

Rolling bearings - Case and pressed housings for insert bearings

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2009
Status: active
Page Count: 48
ICS Code (Rolling bearings): 21.100.20
scope:

This Standard specifies cast and pressed housings (hereafter referred to as "housings") used for insert bearings given in JIS B 1558 (hereafter referred to as "bearings").

This Standard is applicable to pillow block housings, flanged housings, take-up housings, and cartridge type housings.

The lubricator (lubrication hole and grease nipple) may be provided in the lubrication zone specified in JIS B 1558 if necessary, and when provided, they should intersect this zone in such a way that lubricant will satisfactorily feed from the housing through this zone. The exact design of the apparatus is not otherwise covered by this Standard.

NOTE 1 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 3228 : 1993 Rolling bearings-Cast and pressed housings for insert bearings (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

NOTE 2 The bearings specified in JIS B 1558 and the housings specified in this Standard together comprise the insert bearing units specified in JIS B 1557.

Document History

JIS B 1559
March 20, 2009
Rolling bearings - Case and pressed housings for insert bearings
This Standard specifies cast and pressed housings (hereafter referred to as "housings") used for insert bearings given in JIS B 1558 (hereafter referred to as "bearings"). This Standard is...
December 1, 1996
Rolling bearings - Cast and pressed housings for insert bearings
A description is not available for this item.
February 1, 1995
Rolling Bearings - Cast and Pressed Housings for Insert Bearings
A description is not available for this item.

References

Advertisement