JSA - JIS B 1127
Hexagon flange head tapping screws
| Organization: | JSA |
| Publication Date: | 20 October 2009 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This Standard specifies the characteristics of hexagon flange head tapping screws from ST2.2 up to and including ST9.5.
NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
IS0 10509 : 1992 Hexagon flange head tapping screws (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21.
Document History