JSA - JIS C 7525

Reflector incandescent lamps

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 June 2009
Status: active
Page Count: 25
ICS Code (Incandescent lamps): 29.140.20
scope:

This Standard specifies reflector incandescent lamps (hereafter referred to as "lamps") which comply with the requirements specified in JIS C 7551-1 and also satisfy the following conditions :

Rated power consumption 40 W or over up to and including 200 W

Rated voltage 100 V

Shape of glass bulb Type R

In addition, the shape and name of glass bulb are in accordance with JIS C 7710.

Cap E26/25

In addition, the type and dimensions of cap are in accordance with JIS C 7709-1.

Document History

JIS C 7525
June 20, 2009
Reflector incandescent lamps
This Standard specifies reflector incandescent lamps (hereafter referred to as "lamps") which comply with the requirements specified in JIS C 7551-1 and also satisfy the following conditions : Rated...
March 20, 2003
Reflector incandescent lamps
A description is not available for this item.
January 1, 1992
Reflector Lamps
A description is not available for this item.

References

Advertisement