JSA - JIS C 8157
Self-ballasted LED-lamps for general lighting services > 50 V - Performance requirements
| Organization: | JSA |
| Publication Date: | 20 December 2011 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Lamps in general): | 29.140.01 |
| ICS Code (Diodes): | 31.080.10 |
scope:
This Japanese Industrial Standard specifies the performance requirements, test methods and test conditions of self-ballasted LED-lamps of over 50 V to and including 250 V in power supply voltage that is used for household use or similar general lighting, and is integrated with a device that performs lighting operation stably.
The range of self-ballasted LED-lamps applicable to this Standard are as follows.
- Rated lamp power: 60 W or under
- Rated input voltage: over 50 V to and including 250 V in a.c. or d.c.
- Cap: Type E (Ell, E12/15, E14/20, E17/20, E26/25), Type B (B22d) and GX53
The maximum lamp outline and the luminous flux of self-ballasted LED-lamp for the purpose of substitution for an existing lamp shall be in accordance with JIS C 7501, JIS C 7523, JIS C 7525 or JIS C 7530. Furthermore, the luminous flux shall satisfy the value of total luminous flux of a lamp to be substituted or bottom hemisphere flux when a cap is turned upward.
This Standard is not applicable to the self-ballasted LED-lamp produced intentionally in which coloured light that is not included in JIS Z 9112 is used as a chromaticity. Furthermore, it is also not applicable to the bulb-shaped lamp in which OLED (organic EL) is used as a light source.
These requirements are related only to the type test.
The recommendations for a 100 % testing and a batch test are under study.
These performance requirements are added to the requirements in JIS C 8156.
NOTE 1 When a self-ballasted LED-lamp is attached to a luminaire and lighted, the performances may differ from the values specified in this Standard.
The self-ballasted LED-lamp that conforms to this Standard is activated on the luminaire specified in JIS C 8105-1 and needs to be operated satisfactorily in the environment where the voltage is 92 % to 106 % of the rated voltage and the ambient temperature is - 10°C to 40 °C.
NOTE 2 This Standard refers to the following draft proposal of which the comment collection is in an end stage in the IEC SC34A committee as of December 20th, 201l.
IEC/CD 62612 : 2009 Self-ballasted LED-lamps for general lighting services> 50 V-Performance requirements
Document History