JSA - JIS C 7620-2
Self-ballasted fluorescent lamps for general lighting services - Part 2: Performance specifications
| Organization: | JSA |
| Publication Date: | 20 December 2010 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This Standard specifies the performance requirements, together with the test methods and conditions, required to show compliance of self-ballasted fluorescent lamps with integrated means for controlling starting and stable operation, intended for domestic and similar general lighting purposes, having:
- an electronic ballast;
- a rated wattage: up to 60 W;
- a rated input voltage: a.c. (50 Hz or 60 Hz), 100 V to 250 V;
- cap: E-type, B-type and GX53.
NOTE 1 These performance requirements are additional to the requirements in JIS C 7620-1.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
IEC 60969: 2001 Self-ballasted lamps for general lighting
services-Performance
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.
Document History