JSA - JIS C 7523
Small incandescent lamps for household use
| Organization: | JSA |
| Publication Date: | 22 October 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
This Standard specifies small incandescent lamps for household use (hereafter referred to as "lamps") that conform to the requirements in JIS C 7551-1 and meet the following conditions. However, this Standard is not applicable to self-ballasted LEDlamps.
- rated wattage 5W and 7w
- rated voltage: 100 V
- shape of glass bulb : Type e, Type G and Type T
- reatment of glass bulb: colourless clear and white finish
- cap: E12/15 and E26/25
In addition, the shape and designation of a glass bulb are in accordance with JIS C 7710, and the type and dimensions of a cap are in accordance with JIS C 7709-1. The type of each lamp is in accordance with clause 4.
Document History