SNV - SN EN ISO 12217-3/A1

Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m - Amendment A1

inactive
Organization: SNV
Publication Date: 1 November 2009
Status: inactive
Page Count: 22
ICS Code (Small craft): 47.080

Document History

April 1, 2018
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
A description is not available for this item.
February 1, 2016
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
A description is not available for this item.
June 1, 2013
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The floatation characteristics of craft vulnerable to swamping are also...
SN EN ISO 12217-3/A1
November 1, 2009
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m - Amendment A1
A description is not available for this item.
May 1, 2002
Small craft – Stability and buoyancy assessment and categorization – Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of craft vulnerable to swamping are also...

References

Advertisement