SNV - SN EN ISO 12217-3
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Small craft): | 47.080 |
Document History
April 1, 2018
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
A description is not available for this item.
SN EN ISO 12217-3
February 1, 2016
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
A description is not available for this item.
June 1, 2013
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The floatation characteristics of craft vulnerable to swamping are also...
November 1, 2009
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m - Amendment A1
A description is not available for this item.
May 1, 2002
Small craft – Stability and buoyancy assessment and categorization – Part 3: Boats of hull length less than 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of craft vulnerable to swamping are also...