CEN - EN 287-6
Qualification test of welders - Fusion welding - Part 6: Cast iron
| Organization: | CEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
This European Standard specifies main requirements, limits, inspection conditions and acceptance requirements as well as related inspection documents of welders for welded cast iron test pieces and workpieces.
It provides a set of technical rules for a systematic qualification test of a welder's skills, and enables such qualifications to be uniformly accepted independently of the type of product, location and examiner/examining body.
This European Standard specifies the testing of a welder's skill unless a higher level skill test is applicable.
The acceptance of a welder's skill according to this European Standard implies a practical experience and knowledge regarding the welding process, materials and safety requirements (see Annex C).
This European Standard has to be used when requirements on part of a customer, testing or monitoring body or other organisation are postulated.
This European Standard defines the qualification test of welders for the fusion welding of cast iron. The welding processes referred to in this standard include those fusion welding processes which are designated as manual or partly mechanized welding. It does not cover fully mechanized and automated welding processes (see EN 1418). Cast iron materials which are covered by this European Standard are mentioned in 5.4.
The inspection document and certification is made out in the name of the testing body's liability.
Document History