CSA - C22.2 NO. 1335.2.14-93
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
| Organization: | CSA |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This clause of CSA Standard C22.2 No. 1335.1 is applicable except as follows:
Addition
This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose kitchen appliances.
Examples of kitchen appliances are:
(a) mixers;
(b) cream whippers;
(c) egg beaters;
(d) blenders for liquids;
(e) blenders for food;
(f) sieving appliances;
(g) churns;
(h) ice-cream appliances, including bucket type and those for use in refrigerators;
(i) citrus fruit juice squeezers;
(j) centrifugal juicers for fruit and vegetables;
(k) appliances provided with a worm conveyor, such as mincers, noodle attachments and berry juice extractors;
(l) slicing appliances for bread, cheese, meat and the like;
(m) slicing appliances for beans;
(n) potato peelers;
(o) graters and shredding appliances for vegetables and fruits;
(p) cheese graters;
(q) knife sharpeners;
(r) can openers;
(s) knives;
(t) food processors;
(u) pasta mixer-extruders;
(v) baby-food grinders and choppers;
(w) ice crushers;
(x) coffee mills; and
(y) coffee and grain grinders.
Notes:
(1) When the term "refrigerators" is used, it includes freezers.
(2) Coffee grinding and coffee milling attachments intended to be used in combination with multi-purpose kitchen machines are within the scope of this standard.
Limitations
This standard does not apply to:
(a) kitchen appliances incorporating heating elements;
(b) slicing appliances provided with a circular knife the blade of which is inclined at an angle exceeding 45° to the vertical;
(c) kitchen appliances marked exclusively for industrial or commercial purposes;
(d) kitchen appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
(f) food waste disposers, which are covered by a separate Particular Standard.
Document History