CSA - C22.2 NO. 1335.2.14-93

Portable electrical motor-operated and heating appliances: Particular requirements for electrical motor-operated kitchen appliances

active, Most Current
Organization: CSA
Publication Date: 1 January 1993
Status: active
Page Count: 61
scope:

This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose kitchen appliances.

Examples of kitchen appliances are:

(a) mixers;

(b) cream whippers;

(c) egg beaters;

(d) blenders for liquids;

(e) blenders for food;

(f) sieving appliances;

(g) churns;

(h) ice-cream appliances, including bucket type and those for use in refrigerators;

(i) citrus fruit juice squeezers;

(j) centrifugal juicers for fruit and vegetables;

(k) appliances provided with a worm conveyor, such as mincers, noodle attachments and berry juice extractors;

(l) slicing appliances for bread, cheese, meat and the like;

(m) slicing appliances for beans;

(n) potato peelers;

(o) graters and shredding appliances for vegetables and fruits;

(p) cheese graters;

(q) knife sharpeners;

(r) can openers;

(s) knives;

(t) food processors;

(u) pasta mixer-extruders;

(v) baby-food grinders and choppers;

(w) ice crushers;

(x) coffee mills; and

(y) coffee and grain grinders.

Notes:

(1) When the term "refrigerators" is used, it includes freezers.

(2) Coffee grinding and coffee milling attachments intended to be used in combination with multi-purpose kitchen machines are within the scope of this standard.

Limitations

This standard does not apply to:

(a) kitchen appliances incorporating heating elements;

(b) slicing appliances provided with a circular knife the blade of which is inclined at an angle exceeding 45° to the vertical;

(c) kitchen appliances marked exclusively for industrial or commercial purposes;

(d) kitchen appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

(f) food waste disposers, which are covered by a separate Particular Standard.

Document History

January 1, 1993
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
Foreword Certification organizations, as accredited by the Standards Council of Canada, have their own criteria and procedures for certification services. The following paragraphs define CSA...
C22.2 NO. 1335.2.14-93
January 1, 1993
Portable electrical motor-operated and heating appliances: Particular requirements for electrical motor-operated kitchen appliances
This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose kitchen appliances. Examples of kitchen appliances are: (a) mixers; (b) cream...
January 1, 1993
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
Preface  This is the first edition of CSA Standard 022.2 No. 1335.2.14, Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen...
January 1, 1993
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
This clause of CSA Standard C22.2 No. 1335.1 is applicable except as follows: Addition This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose...
January 1, 1993
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
This clause of CSA Standard C22.2 No. 1335.1 is applicable except as follows: Addition This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose...
January 1, 1993
Portable Electrical Motor-Operated and Heating Appliances: Particular Requirements for Electrical Motor-Operated Kitchen Appliances
This clause of CSA Standard C22.2 No. 1335.1 is applicable except as follows: Addition This standard applies to electric kitchen appliances and to accessories intended to be used with multi-purpose...
Advertisement