SNV - SN EN 4199-003

Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 Degrees C up to 150 Degrees C and copper, nickel plated -65 Degrees C up to 260 Degrees C - Product standard

inactive
Organization: SNV
Publication Date: 1 December 2009
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

July 1, 2014
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65° C up to 150° C and copper, nickel plated - 65° C up to 260° C - Product standard
A description is not available for this item.
SN EN 4199-003
December 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 Degrees C up to 150 Degrees C and copper, nickel plated -65 Degrees C up to 260 Degrees C - Product standard
A description is not available for this item.
Advertisement