SNV - SN EN 4199-003
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65° C up to 150° C and copper, nickel plated - 65° C up to 260° C - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
SN EN 4199-003
July 1, 2014
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65° C up to 150° C and copper, nickel plated - 65° C up to 260° C - Product standard
A description is not available for this item.
December 1, 2009
Aerospace series - Bonding straps for aircraft - Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated -65 Degrees C up to 150 Degrees C and copper, nickel plated -65 Degrees C up to 260 Degrees C - Product standard
A description is not available for this item.