GMW16036
Polyamide 66 – Heat Stabilized, General Purpose
inactive
Buy Now
| Organization: | GMW |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components.
Symbols. The material abbreviation according to ISO 11469 is >PA66<.
Typical Applications. Typical applications include the following: Connectors, Clips, and Trim Fasteners.
Document History
December 1, 2020
Polyamide 66 – Heat Stabilized, General Purpose
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2015
Polyamide 66 – Heat Stabilized, General Purpose
Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components.
Symbols. The material...
GMW16036
January 1, 2010
Polyamide 66 – Heat Stabilized, General Purpose
Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components.
Symbols. The material...