GMW16036

Polyamide 66 – Heat Stabilized, General Purpose

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2015
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components. 

Symbols. The material abbreviation according to ISO 11469 is >PA66<. 

Applicability. Typical applications include Connectors, Clips, and Trim Fasteners.

Document History

December 1, 2020
Polyamide 66 – Heat Stabilized, General Purpose
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16036
May 1, 2015
Polyamide 66 – Heat Stabilized, General Purpose
Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components.  Symbols. The material...
January 1, 2010
Polyamide 66 – Heat Stabilized, General Purpose
Material Description. This standard covers the properties of heat stabilized, general purpose polyamide 66 (nylon 66), which is used in injected form for molded components. Symbols. The material...

References

Advertisement