SNV - SN EN ISO 3861
Rubber hoses for sand and grit blasting - Specification
inactive
| Organization: | SNV |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
Document History
June 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
SN EN ISO 3861
March 1, 2009
Rubber hoses for sand and grit blasting - Specification
A description is not available for this item.