SNV - SN EN ISO 3861

Rubber hoses and hose assemblies for sand and grit blasting - Specification

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 18
ICS Code (Surface preparation): 25.220.10
ICS Code (Hoses): 83.140.40
scope:

This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over an operating temperature range of −25 °C to +70 °C.

Document History

SN EN ISO 3861
June 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
March 1, 2009
Rubber hoses for sand and grit blasting - Specification
A description is not available for this item.

References

Advertisement