SNV - SN EN 2854-002

Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm2 - Operating temperatures between -55 Degrees C and 260 Degrees C - Part 002: General

inactive
Organization: SNV
Publication Date: 1 December 2009
Status: inactive
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

January 1, 2022
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55° C and 260° C - Part 002: General
This document specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C...
SN EN 2854-002
December 1, 2009
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm2 - Operating temperatures between -55 Degrees C and 260 Degrees C - Part 002: General
A description is not available for this item.
Advertisement