SNV - SN EN 2854-002
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55° C and 260° C - Part 002: General
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C and 260 °C (except otherwise specified in product document).
Document History
SN EN 2854-002
January 1, 2022
Aerospace series - Cables, electrical for general purpose - Operating temperatures between -55° C and 260° C - Part 002: General
This document specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C...
December 1, 2009
Aerospace series - Cables, electrical for general purpose - Cross sections equal to and greater than 9 mm2 - Operating temperatures between -55 Degrees C and 260 Degrees C - Part 002: General
A description is not available for this item.