ITU-T H.248.41
Gateway control protocol: IP domain connection package
inactive
Buy Now
| Organization: | ITU-T |
| Publication Date: | 20 May 2006 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This package defines certain parameters and mechanisms for supporting the interconnection of a packet network with another network. The package is only applicable to IP-based H.248 terminations. The package is therefore applicable for:
• IP-to-IP H.248 media gateways, and
• IP-to-non-IP H.248 media gateways.
Document History
November 1, 2015
Gateway control protocol: IP domain connection package
This Recommendation defines packages and mechanisms for supporting the interconnection of a packet network with another network. The packages defined by this Recommendation are only applicable to...
March 1, 2013
Gateway control protocol: IP domain connection package
This Recommendation defines packages and mechanisms for supporting the interconnection of a packet network with another network. The packages defined by this Recommendation are only applicable to...
June 1, 2008
Gateway control protocol: IP domain connection package Amendment 1: IP realm availability package
A description is not available for this item.
ITU-T H.248.41
May 20, 2006
Gateway control protocol: IP domain connection package
This package defines certain parameters and mechanisms for supporting the interconnection of a packet network with another network. The package is only applicable to IP-based H.248 terminations. The...