ITU-T H.248.41

Gateway control protocol: IP domain connection package

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 March 2013
Status: inactive
Page Count: 14
scope:

This Recommendation defines packages and mechanisms for supporting the interconnection of a packet network with another network. The packages defined by this Recommendation are only applicable to IP-based ITU-T H.248 terminations. The packages are therefore applicable for:

• IP-to-IP ITU-T H.248 media gateways, and

• IP-to-non-IP ITU-T H.248 media gateways.

Specifying the IP realm of an ITU-T H.248 stream

The media gateway controller (MGC) may specify the IP realm that a stream of a particular ITU-T H.248 termination belongs to. This is accomplished through the IP Realm Identifier property of the IP Domain Connection package.

Auditing the MG supported realms and their availability

Auditing all supported realms

The MGC can audit the realms supported by the MG (i.e., all realms that the MG is aware of) by using an AuditCapabilities on the IP Realm Identifier property of the IP Domain Connection package. 1.2.2

Understanding the availability of realms

The IP Realm Availability package extends the IP Domain Connection package. Through an AuditValue of this package's Available Realms property, the MGC is able to learn which of the supported realms is currently available (i.e., over which realms the MG can currently send and receive traffic). Similarly, the MGC may request to be notified of changes to the list of available realms through the Available Realms Changed event of the same package.

Document History

November 1, 2015
Gateway control protocol: IP domain connection package
This Recommendation defines packages and mechanisms for supporting the interconnection of a packet network with another network. The packages defined by this Recommendation are only applicable to...
ITU-T H.248.41
March 1, 2013
Gateway control protocol: IP domain connection package
This Recommendation defines packages and mechanisms for supporting the interconnection of a packet network with another network. The packages defined by this Recommendation are only applicable to...
June 1, 2008
Gateway control protocol: IP domain connection package Amendment 1: IP realm availability package
A description is not available for this item.
May 20, 2006
Gateway control protocol: IP domain connection package
This package defines certain parameters and mechanisms for supporting the interconnection of a packet network with another network. The package is only applicable to IP-based H.248 terminations. The...

References

Advertisement