CSA/AM - ANSI Z21.41/CSA 6.9

Quick Disconnect Devices For Use With Gas Fuel Appliances

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2010
Status: inactive
Page Count: 10
scope:

General

A quick-disconnect device intended for use outdoors shall also comply with provisions under clauses 1.10.6, 2.1.2 and 2.6, Low Temperature Operation.

Document History

Quick-disconnect devices for use with gas fuel appliances
Inclusions This Standard applies to newly-produced, hand-operated quick-disconnect devices, sizes NPS 1/8 in to 1-1/2 in, hereinafter also referred to as devices, constructed entirely of new, unused...
January 1, 2014
Quick disconnect devices for use with gas fuel appliances
This Standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
January 1, 2014
Quick disconnect devices for use with gas fuel appliances
This Standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
January 1, 2014
Quick disconnect devices for use with gas fuel appliances
This Standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
August 1, 2011
Quick Disconnect Devices For Use With Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
ANSI Z21.41/CSA 6.9
January 1, 2010
Quick Disconnect Devices For Use With Gas Fuel Appliances
General A quick-disconnect device intended for use outdoors shall also comply with provisions under clauses 1.10.6, 2.1.2 and 2.6, Low Temperature Operation.
September 18, 2007
Quick Disconnect Devices For Use With Gas Fuel Appliances
A description is not available for this item.
January 1, 2005
Quick Disconnect Devices For Use With Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
January 1, 2003
Quick Disconnect Devices For Use With Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
Quick Disconnect Devices for Use with Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
March 1, 1998
Quick Disconnect Devices for Use with Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
Quick Disconnect Devices for Use with Gas Fuel Appliances
This standard applies to newly-produced, hand-operated quick-disconnect devices, hereinafter also referred to as devices, constructed entirely of new, unused parts and materials which provide a means...
January 1, 1992
Quick-Disconnect Devices for Use with Gas Fuel
GENERAL When the device incorporates a manual valve, the valve shall comply with the applicable construction provisions of the Standard for Manually Operated Gas Valves for Appliances, Appliance...
January 1, 1990
Quick-Disconnect Devices for Use with Gas Fuel
A description is not available for this item.
January 1, 1989
Quick-Disconnect Devices for Use with Gas Fuel Fourth Edition
PREFACE This publication represents a standard for safe operation substantial and durable construction and acceptable performance for quick-disconnect devices for use with gas fuel. It is the result...
January 1, 1978
QUICK-DISCONNECT DEVICES FOR USE WITH GAS FUEL THIRD EDITION; ADDENDA Z21.41A - 1981, ADDENDA Z21.41B - 1983
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance for quick-disconnect devices for use with gas fuel. It is...

References

Advertisement