ASHRAE - LO-09-032

Contaminant Transport and Filtration Issues with DOAS

active, Most Current
Organization: ASHRAE
Publication Date: 1 January 2009
Status: active
Page Count: 8
scope:

ABSTRACT

Dedicated outdoor air systems (DOAS) are often thought to be inferior to all air systems when contaminant flushing rates from occupied spaces are considered. This is a particularly prevalent attitude when the parallel terminal sensible cooling equipment provides no, or minimal, filtration of terminal air, such as the case with chilled ceilings, beams, and even fan coil units. The central thrust of this paper is to determine if the attitude concerning the perceived inferiority of DOAS's contaminant flushing rate is warranted. The investigation is carried out via an analytical case study involving a multi zone facility served by either a DOAS or a Variable Air Volume (VAV) system.

Document History

LO-09-032
January 1, 2009
Contaminant Transport and Filtration Issues with DOAS
ABSTRACT Dedicated outdoor air systems (DOAS) are often thought to be inferior to all air systems when contaminant flushing rates from occupied spaces are considered. This is a particularly...

References

Advertisement