DSF/FprEN 9110
Quality Management Systems - Requirements for Aviation Maintenance Organizations
| Organization: | DS |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
1.1 General This standard includes EN ISO 9001:2008 quality management system requirements and specifies additional aviation maintenance industry requirements, definitions and notes as shown in bold, italic text. NOTE 1 Baseline aviation maintenance requirements originate from IAQG developed 9100:2008 standard; modifications were made, as required, to address maintenance industry specific requirements. It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence. This European Standard specifies requirements for a quality management system where an organization: a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements; and b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements. NOTE 2 In this European Standard, the term "product" only applies to: a) product intended for, or required by, a customer; b) any intended output resulting from the product realization processes. NOTE 3 Statutory and regulatory requirements can be expressed as legal requirements.
Document History