DS/EN 9110

Quality Management Systems - Requirements for Aviation Maintenance Organizations

inactive
Organization: DS
Publication Date: 15 June 2010
Status: inactive
Page Count: 38
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

1.1 General This standard includes ISO 9001:2008 ) quality management system requirements and specifies additional aviation maintenance industry requirements, definitions and notes as shown in bold, italic text. NOTE 1 Baseline aviation maintenance requirements originate from IAQG developed 9100 standard; modifications were made, as required, to address maintenance industry specific requirements. It is emphasized that the requirements specified in this standard are complementary (not alternative) to contractual and applicable statutory and regulatory requirements. Should there be a conflict between the requirements of this standard and applicable statutory or regulatory requirements, the latter shall take precedence. This European Standard specifies requirements for a quality management system where an organization: a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements; and b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements. NOTE 2 In this European Standard, the term ""product"" only applies to: a) product intended for, or required by, a customer; b) any intended output resulting from the product realization processes. NOTE 3 Statutory and regulatory requirements can be expressed as legal requirements. 1.2 Application All requirements of this European Standard are generic and are intended to be applicable to all organizations, regardless of type, size and product provided. Where any requirement(s) of this European Standard cannot be applied due to the nature of an organization and its product, this can be considered for exclusion. (...)

Document History

June 6, 2018
Quality Management Systems – Requirements for Aviation Maintenance Organizations
This document includes EN ISO 9001:2015 quality management system requirements and specifies additional civil and military aviation maintenance and continuing airworthiness industry requirements,...
February 23, 2015
Quality Management Systems – Requirements for Aviation Maintenance Organizations
A description is not available for this item.
DS/EN 9110
June 15, 2010
Quality Management Systems - Requirements for Aviation Maintenance Organizations
1.1 General This standard includes ISO 9001:2008 ) quality management system requirements and specifies additional aviation maintenance industry requirements, definitions and notes as shown in bold,...
December 19, 2005
Aerospace series - Quality systems - Model for quality assurance applicable to maintenance organizations
This standard includes ISO 9001:2000 quality management system requirements and specifies additional requirements for a quality management system for aerospace maintenance organizations. The...
Quality Management Systems - Requirements for Aviation Maintenance Organizations
1.1 General This standard includes EN ISO 9001:2008 quality management system requirements and specifies additional aviation maintenance industry requirements, definitions and notes as shown in bold,...
Advertisement