MODUK - DEF-5115

General Requirements for Resistors, Fixed (03.64)

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1964
Status: inactive
Page Count: 18
scope:

This specification relates to the general test requirements for Resistors, Fixed; General Purpose; High Surface Temperature; and Precision. It is to be used in conjunction with the Detail Specifications listed in clause 2(b) below, which give details of dimensions, ratings and test- values, peculiar to specific ranges of standards.

 It is primarily intended for those concerned with components for use in Service equipment. Other users are invited to adopt it if they so desire.

Document History

DEF-5115
January 1, 1964
General Requirements for Resistors, Fixed (03.64)
This specification relates to the general test requirements for Resistors, Fixed; General Purpose; High Surface Temperature; and Precision. It is to be used in conjunction with the Detail...

References

Advertisement