This specification relates to Cores, Magnetic made from ferrite material. The cores are suitable for continuous use over the temperature range -55°C to +100°C. Since they are used in equipment only...
This specification relates to Bobbins, Moulded suitable for use with Laminations, Magnetic to DEF-5191 and Cores, Magnetic, Ferrite to DEF-5194. The Bobbins are suitable for continuous use within the...
This specification relates to the detail requirements for Retainers, Semiconductor Device, Insulated, Pattern RSC 1. It is to be used in conjunction with the parent specification DEF-5254, all the...
This specification relates to Flexible Waveguide assemblies (Non-Twistable and Twistable Types). These are for use with the associated rigid waveguides specified in DEF-5351 and waveguide flanges...
This specification relates to the general requirements for capacitors, fixed, electrolytic. It is to be used in conjunction with the Detail Specifications, enumerated in Claus 2(b) below, which give...