MODUK - DEF-5195
Bobbins, Moulded (for Use with Cores, Magnetic, Ferrite, or Laminations, Magnetic) (10.62)
| Organization: | MODUK |
| Publication Date: | 1 January 1962 |
| Status: | active |
| Page Count: | 19 |
scope:
This specification relates to Bobbins, Moulded suitable for use with Laminations, Magnetic to DEF-5191 and Cores, Magnetic, Ferrite to DEF-5194.
The Bobbins are suitable for continuous use within the temperature range -40° to +125°C. Since they are only used as parts of complete electromagnetic components, Humidity Classes are not applicable. This specification relates primarily to components for use in service equipment but other users are invited to adopt it if they so desire.
Document History