MODUK - DEF-5194-A
Cores, Magnetic, Ferrite (09.63)
| Organization: | MODUK |
| Publication Date: | 1 January 1963 |
| Status: | active |
| Page Count: | 31 |
scope:
This specification relates to Cores, Magnetic made from ferrite material. The cores are suitable for continuous use over the temperature range -55°C to +100°C.
Since they are used in equipment only as parts of complete magnetic devices, the responsibility for protection against humidity is considered to lie with the manufacturers of the magnetic devices and so Humidity Classes are not applicable.
This specification applies primarily to service equipment but users of ferrite cores for other purposes are invited to adopt it if they so desire.
Document History