FORD WSD-M2C200-C
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 January 2010 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is a multiviscosity transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme pressure additives.
Document History
FORD WSD-M2C200-C
January 19, 2010
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a multiviscosity transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme pressure...
August 31, 2004
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is a multiviscosity transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme...
May 22, 2001
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON
1. SCOPE The material defined by this specification is a multiviscosity transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme...
November 23, 1998
LUBRICANT, GEAR, SYNTHETIC HYDROCARBON
1. SCOPE The material defined by this specification is a multiviscosity transmission lubricant using synthetic hydrocarbon (PAO) base fluids compounded with viscosity index improvers and extreme...